Win Source Part Number: 1275255-SJ5302-BLIST
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bag
Standard Package: 1
Thickness: 0.085" (2.16mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Mounting Type: Adhesive, Acrylic
Dimension: 0.312" Dia (7.92mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 3M156269,7010312609,
Base Product Number: SJ5302
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ5302-BLISTERPACK |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |