Win Source Part Number: 1275265-SJ5077
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5000
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 30,000
Thickness: 0.160" (4.06mm)
Material: Polyurethane
Shape: Hexagonal, Flat Top
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.650" Hex (16.51mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200238666,02120
Base Product Number: SJ507
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ5077 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |