3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-6553-QUITE-CLEAR-PACK

Description
Win Source Part Number: 1275205-SJ-6553-QUIT E-CLEAR-PACK Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6500 Type: Bumper Color: Clear Package: Bulk Standard Package: 1 Thickness: 0.120" (3.05mm) Material: Polyurethane Shape: Hexagonal, Cone Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.375" Hex (9.53mm) Hardness: 56 Shore M ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00048011535388,04801 153538,70006352713,7 010295669 Base Product Number: SJ6553
Request a Quote Datasheet
Description
Win Source Part Number: 1275205-SJ-6553-QUIT E-CLEAR-PACK Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6500 Type: Bumper Color: Clear Package: Bulk Standard Package: 1 Thickness: 0.120" (3.05mm) Material: Polyurethane Shape: Hexagonal, Cone Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.375" Hex (9.53mm) Hardness: 56 Shore M ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00048011535388,04801 153538,70006352713,7 010295669 Base Product Number: SJ6553
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-6553-QUITE-CLEAR-PACK - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-6553-QUITE-CLEAR-PACK
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-6553-QUITE-CLEAR-PACK
Win Source Part Number: 1275205-SJ-6553-QUIT E-CLEAR-PACK Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6500 Type: Bumper Color: Clear Package: Bulk Standard Package: 1 Thickness: 0.120" (3.05mm) Material: Polyurethane Shape: Hexagonal, Cone Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.375" Hex (9.53mm) Hardness: 56 Shore M ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00048011535388,04801 153538,70006352713,7 010295669 Base Product Number: SJ6553

Win Source Part Number: 1275205-SJ-6553-QUITE-CLEAR-PACK
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ6500
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 1
Thickness: 0.120" (3.05mm)
Material: Polyurethane
Shape: Hexagonal, Cone
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.375" Hex (9.53mm)
Hardness: 56 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00048011535388,04801153538,70006352713,7010295669
Base Product Number: SJ6553

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-6553-QUITE-CLEAR-PACK
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products