3M Bumper, Cylindrical, 0.375, Pu, Black; Bumper / Feet Mounting 3M SJ-61A4

Description
BUMPER, CYLINDRICAL, 0.375", PU, BLACK; Bumper / Feet Mounting:Adhesive; Height:0.311"; Base Diameter:0.375"; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane)
Description
BUMPER, CYLINDRICAL, 0.375", PU, BLACK; Bumper / Feet Mounting:Adhesive; Height:0.311"; Base Diameter:0.375"; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane)

Suppliers

Company
Product
Description
Supplier Links
Bumper, Cylindrical, 0.375, Pu, Black; Bumper / Feet Mounting 3M - 71M0854 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Cylindrical, 0.375, Pu, Black; Bumper / Feet Mounting 3M
71M0854
Bumper, Cylindrical, 0.375, Pu, Black; Bumper / Feet Mounting 3M 71M0854
BUMPER, CYLINDRICAL, 0.375", PU, BLACK; Bumper / Feet Mounting:Adhesive; Height:0.311"; Base Diameter:0.375"; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane)

BUMPER, CYLINDRICAL, 0.375", PU, BLACK; Bumper / Feet Mounting:Adhesive; Height:0.311"; Base Diameter:0.375"; Base Width:-; Bumper / Feet Style:Cylindrical; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 71M0854
Product Name Bumper, Cylindrical, 0.375, Pu, Black; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 1058050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details