3M Feet, Protective Bumper, Pu, 6.4Mm; Bumper / Feet Mounting 3M SJ-5705 BLACK

Description
FEET, PROTECTIVE BUMPER, PU, 6.4MM; Bumper / Feet Mounting:Adhesive; Height:6.4mm; Base Diameter:-; Base Width:32.4mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Description
FEET, PROTECTIVE BUMPER, PU, 6.4MM; Bumper / Feet Mounting:Adhesive; Height:6.4mm; Base Diameter:-; Base Width:32.4mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Protective Bumper, Pu, 6.4Mm; Bumper / Feet Mounting 3M - 93B6057 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Protective Bumper, Pu, 6.4Mm; Bumper / Feet Mounting 3M
93B6057
Feet, Protective Bumper, Pu, 6.4Mm; Bumper / Feet Mounting 3M 93B6057
FEET, PROTECTIVE BUMPER, PU, 6.4MM; Bumper / Feet Mounting:Adhesive; Height:6.4mm; Base Diameter:-; Base Width:32.4mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, PROTECTIVE BUMPER, PU, 6.4MM; Bumper / Feet Mounting:Adhesive; Height:6.4mm; Base Diameter:-; Base Width:32.4mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93B6057
Product Name Feet, Protective Bumper, Pu, 6.4Mm; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Slimline Tension Fit Nylon PCB Support - 1931A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Steel Standoffs - BSO-3.5M3-20ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details