Win Source Part Number: 1275230-SJ-5523 (BLACK)
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5500
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 4
Thickness: 0.300" (7.62mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.812" L x 0.812" W (20.62mm x 20.62mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 021200-67387,SJ-5523
Base Product Number: SJ5523
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ-5523 (BLACK) |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |