3M Feet, Protective Bumper, Pu, 13.1Mm; Bumper / Feet Mounting 3M SJ-5514 BLACK

Description
FEET, PROTECTIVE BUMPER, PU, 13.1MM; Bumper / Feet Mounting:Adhesive; Height:13.1mm; Base Diameter:-; Base Width:20.6mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Description
FEET, PROTECTIVE BUMPER, PU, 13.1MM; Bumper / Feet Mounting:Adhesive; Height:13.1mm; Base Diameter:-; Base Width:20.6mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Protective Bumper, Pu, 13.1Mm; Bumper / Feet Mounting 3M - 50B141 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Protective Bumper, Pu, 13.1Mm; Bumper / Feet Mounting 3M
50B141
Feet, Protective Bumper, Pu, 13.1Mm; Bumper / Feet Mounting 3M 50B141
FEET, PROTECTIVE BUMPER, PU, 13.1MM; Bumper / Feet Mounting:Adhesive; Height:13.1mm; Base Diameter:-; Base Width:20.6mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, PROTECTIVE BUMPER, PU, 13.1MM; Bumper / Feet Mounting:Adhesive; Height:13.1mm; Base Diameter:-; Base Width:20.6mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50B141
Product Name Feet, Protective Bumper, Pu, 13.1Mm; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers