3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5514 (BLACK)

Description
Win Source Part Number: 1275231-SJ-5514 (BLACK) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Black Package: Bulk Standard Package: 4 Thickness: 0.520" (13.21mm) Material: Polyurethane Shape: Square, Tapered Form: Strip Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120018469,70-0700-8 008-3,7000001889,SJ5 514 (BLACK),021200-18469 ,SJ5514BLACK,SJ5514- 0,21200184697,700700 80083 Base Product Number: SJ5514
Request a Quote Datasheet
Description
Win Source Part Number: 1275231-SJ-5514 (BLACK) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Black Package: Bulk Standard Package: 4 Thickness: 0.520" (13.21mm) Material: Polyurethane Shape: Square, Tapered Form: Strip Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120018469,70-0700-8 008-3,7000001889,SJ5 514 (BLACK),021200-18469 ,SJ5514BLACK,SJ5514- 0,21200184697,700700 80083 Base Product Number: SJ5514
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5514 (BLACK) - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5514 (BLACK)
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5514 (BLACK)
Win Source Part Number: 1275231-SJ-5514 (BLACK) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Black Package: Bulk Standard Package: 4 Thickness: 0.520" (13.21mm) Material: Polyurethane Shape: Square, Tapered Form: Strip Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120018469,70-0700-8 008-3,7000001889,SJ5 514 (BLACK),021200-18469 ,SJ5514BLACK,SJ5514- 0,21200184697,700700 80083 Base Product Number: SJ5514

Win Source Part Number: 1275231-SJ-5514 (BLACK)
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5500
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 4
Thickness: 0.520" (13.21mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Strip
Mounting Type: Adhesive, Rubber
Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 2120018469,70-0700-8008-3,7000001889,SJ5514 (BLACK),021200-18469,SJ5514BLACK,SJ5514-0,21200184697,70070080083
Base Product Number: SJ5514

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5514 (BLACK)
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

 - 8400607 - RS Components, Ltd.
RS Components, Ltd.
View Details
Recessed Bumper-#4 Screw - 721 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Tilt Stand - TI Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details