3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5312 (CLEAR)

Description
Win Source Part Number: 1275242-SJ-5312 (CLEAR) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 56 Thickness: 0.140" (3.56mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.500" Dia (12.70mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120019217,021200192 17,21200192173,70006 077294,SJ5312-7,0212 00-19217,SJ5312 CLEAR,SJ5312CLEAR,70 00001166,70-0060-772 9-4,SJ-5312 CLEAR Base Product Number: SJ5312
Request a Quote Datasheet
Description
Win Source Part Number: 1275242-SJ-5312 (CLEAR) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 56 Thickness: 0.140" (3.56mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.500" Dia (12.70mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120019217,021200192 17,21200192173,70006 077294,SJ5312-7,0212 00-19217,SJ5312 CLEAR,SJ5312CLEAR,70 00001166,70-0060-772 9-4,SJ-5312 CLEAR Base Product Number: SJ5312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5312 (CLEAR) - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5312 (CLEAR)
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5312 (CLEAR)
Win Source Part Number: 1275242-SJ-5312 (CLEAR) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 56 Thickness: 0.140" (3.56mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.500" Dia (12.70mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120019217,021200192 17,21200192173,70006 077294,SJ5312-7,0212 00-19217,SJ5312 CLEAR,SJ5312CLEAR,70 00001166,70-0060-772 9-4,SJ-5312 CLEAR Base Product Number: SJ5312

Win Source Part Number: 1275242-SJ-5312 (CLEAR)
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 56
Thickness: 0.140" (3.56mm)
Material: Polyurethane
Shape: Cylindrical, Tapered
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.500" Dia (12.70mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 2120019217,02120019217,21200192173,70006077294,SJ5312-7,021200-19217,SJ5312 CLEAR,SJ5312CLEAR,7000001166,70-0060-7729-4,SJ-5312 CLEAR
Base Product Number: SJ5312

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5312 (CLEAR)
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

 - 8400607 - RS Components, Ltd.
RS Components, Ltd.
View Details
Recessed Bumper-#8 Screw - 723 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Tilt Leg - TLW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details