3M Feet, Protective Bumper, Pu, 3.5Mm; Bumper / Feet Mounting 3M SJ-5312 CLEAR

Description
FEET, PROTECTIVE BUMPER, PU, 3.5MM; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Description
FEET, PROTECTIVE BUMPER, PU, 3.5MM; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Protective Bumper, Pu, 3.5Mm; Bumper / Feet Mounting 3M - 97B9648 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Protective Bumper, Pu, 3.5Mm; Bumper / Feet Mounting 3M
97B9648
Feet, Protective Bumper, Pu, 3.5Mm; Bumper / Feet Mounting 3M 97B9648
FEET, PROTECTIVE BUMPER, PU, 3.5MM; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, PROTECTIVE BUMPER, PU, 3.5MM; Bumper / Feet Mounting:Adhesive; Height:3.5mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97B9648
Product Name Feet, Protective Bumper, Pu, 3.5Mm; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details