The SJ-5201-LIGHT-BROWN is a hexagonal bumper from the 3M,Ñ¢ Bumpon,Ñ¢ Protective Products SJ5200 Series, designed for various cushioning and non-skid applications. It features a thickness of 0.125 inches (3.2 mm) and a width of 0.433 inches (11 mm). Made from polyurethane foam, this bumper has a high tack adhesive system based on synthetic rubber (R-25), providing strong adhesion to a variety of substrates, including low surface energy materials like polypropylene and polyethylene. The product exhibits a hardness of approximately 29 Shore M and has a density of 40 lb/ft² (0.64 gm/cm¬=). It is suitable for service temperatures ranging from -34°C (-30°F) to 66°C (150°F), with intermittent exposure up to 107°C (225°F). The adhesive performance shows a peel adhesion of 52 oz. on polypropylene and 55 oz. on materials such as stainless steel and aluminum. This bumper is intended for interior applications, offering sound dampening and vibration absorption properties. It is easy to apply, requiring no tools, and is packaged in bulk with a standard package quantity of 132 units. The shelf life is 18 months when stored properly.
Win Source Part Number: 1275257-SJ-5201-LIGH
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5200
Type: Bumper
Color: Brown
Package: Bulk
Standard Package: 132
Thickness: 0.125" (3.18mm) 1/8"
Material: Polyurethane Foam
Shape: Hexagonal, Flat Top
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.433" Hex (11.00mm)
Hardness: 29 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 3M157589,7000052134,
Base Product Number: SJ5201
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ-5201-LIGHT-BROWN |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |