3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5023-WHITE

Description
Win Source Part Number: 1275263-SJ-5023-WHIT E Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: White Package: Bulk Standard Package: 36 Thickness: 0.300" (7.62mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 70070183002,3M162241 ,00021200673924,SJ-5 023-WHITE,0212006739 2,7000029590 Base Product Number: SJ5023
Request a Quote Datasheet
Description
Win Source Part Number: 1275263-SJ-5023-WHIT E Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: White Package: Bulk Standard Package: 36 Thickness: 0.300" (7.62mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 70070183002,3M162241 ,00021200673924,SJ-5 023-WHITE,0212006739 2,7000029590 Base Product Number: SJ5023
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5023-WHITE - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5023-WHITE
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5023-WHITE
Win Source Part Number: 1275263-SJ-5023-WHIT E Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: White Package: Bulk Standard Package: 36 Thickness: 0.300" (7.62mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 70070183002,3M162241 ,00021200673924,SJ-5 023-WHITE,0212006739 2,7000029590 Base Product Number: SJ5023

Win Source Part Number: 1275263-SJ-5023-WHITE
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5000
Type: Bumper
Color: White
Package: Bulk
Standard Package: 36
Thickness: 0.300" (7.62mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.810" L x 0.810" W (20.57mm x 20.57mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 70070183002,3M162241,00021200673924,SJ-5023-WHITE,02120067392,7000029590
Base Product Number: SJ5023

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5023-WHITE
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products