3M Feet, Square, Pu, 7.6Mm, Black; Bumper / Feet Mounting 3M SJ-5023-BLACK.

Description
FEET, SQUARE, PU, 7.6MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:7.6mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, SQUARE, PU, 7.6MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:7.6mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Square, Pu, 7.6Mm, Black; Bumper / Feet Mounting 3M - 28AC2188 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Square, Pu, 7.6Mm, Black; Bumper / Feet Mounting 3M
28AC2188
Feet, Square, Pu, 7.6Mm, Black; Bumper / Feet Mounting 3M 28AC2188
FEET, SQUARE, PU, 7.6MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:7.6mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, SQUARE, PU, 7.6MM, BLACK; Bumper / Feet Mounting:Adhesive; Height:7.6mm; Base Diameter:-; Base Width:20.5mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AC2188
Product Name Feet, Square, Pu, 7.6Mm, Black; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-14 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details