3M Feet, Protective Bumper, Pu, 5.8Mm; Bumper / Feet Mounting 3M SJ-5018 GRAY

Description
FEET, PROTECTIVE BUMPER, PU, 5.8MM; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Description
FEET, PROTECTIVE BUMPER, PU, 5.8MM; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Protective Bumper, Pu, 5.8Mm; Bumper / Feet Mounting 3M - 81H7855 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Protective Bumper, Pu, 5.8Mm; Bumper / Feet Mounting 3M
81H7855
Feet, Protective Bumper, Pu, 5.8Mm; Bumper / Feet Mounting 3M 81H7855
FEET, PROTECTIVE BUMPER, PU, 5.8MM; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, PROTECTIVE BUMPER, PU, 5.8MM; Bumper / Feet Mounting:Adhesive; Height:5.8mm; Base Diameter:-; Base Width:12.7mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81H7855
Product Name Feet, Protective Bumper, Pu, 5.8Mm; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-6 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers