Win Source Part Number: 1275259-SJ-5018-BROW
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5000
Type: Bumper
Color: Brown
Package: Bulk
Standard Package: 30,000
Thickness: 0.230" (5.84mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200673825,02120
Base Product Number: SJ5018
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ-5018-BROWN |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |