3M Bumpon Protective Feet (Bumpers, Polyurethane; Bumper / Feet Mounting 3M SJ-5017 BLACK

Description
BUMPON PROTECTIVE FEET (BUMPERS, POLYURETHANE; Bumper / Feet Mounting:Adhesive; Height:9.6mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Description
BUMPON PROTECTIVE FEET (BUMPERS, POLYURETHANE; Bumper / Feet Mounting:Adhesive; Height:9.6mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bumpon Protective Feet (Bumpers, Polyurethane; Bumper / Feet Mounting 3M - 34R2142 - Newark, An Avnet Company
Chicago, IL, United States
Bumpon Protective Feet (Bumpers, Polyurethane; Bumper / Feet Mounting 3M
34R2142
Bumpon Protective Feet (Bumpers, Polyurethane; Bumper / Feet Mounting 3M 34R2142
BUMPON PROTECTIVE FEET (BUMPERS, POLYURETHANE; Bumper / Feet Mounting:Adhesive; Height:9.6mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

BUMPON PROTECTIVE FEET (BUMPERS, POLYURETHANE; Bumper / Feet Mounting:Adhesive; Height:9.6mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 34R2142
Product Name Bumpon Protective Feet (Bumpers, Polyurethane; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 222367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
0.875
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.8750 inch (22.22 mm)
View Details