Win Source Part Number: 1275266-SJ-5012 (GRAY)
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5000
Type: Bumper
Color: Gray
Package: Bulk
Standard Package: 56
Thickness: 0.138" (3.50mm)
Material: Polyurethane
Shape: Cylindrical, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.500" Dia (12.70mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 021200-18441,SJ5012-
Base Product Number: SJ5012
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ-5012 (GRAY) |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |