Win Source Part Number: 1275261-SJ-5009 (BROWN)
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5000
Type: Bumper
Color: Brown
Package: Bulk
Standard Package: 24
Thickness: 0.400" (10.16mm)
Material: Polyurethane
Shape: Cylindrical, Recessed Center
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.880" Dia (22.35mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 2120018435,212001843
Base Product Number: SJ5009
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ-5009 (BROWN) |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |