3M Feet, Protective Bumper, Pu, 2.5Mm; Bumper / Feet Mounting 3M SJ-5007 BLACK

Description
FEET, PROTECTIVE BUMPER, PU, 2.5MM; Bumper / Feet Mounting:Adhesive; Height:2.5mm; Base Diameter:-; Base Width:10.4mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Description
FEET, PROTECTIVE BUMPER, PU, 2.5MM; Bumper / Feet Mounting:Adhesive; Height:2.5mm; Base Diameter:-; Base Width:10.4mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Protective Bumper, Pu, 2.5Mm; Bumper / Feet Mounting 3M - 91B8548 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Protective Bumper, Pu, 2.5Mm; Bumper / Feet Mounting 3M
91B8548
Feet, Protective Bumper, Pu, 2.5Mm; Bumper / Feet Mounting 3M 91B8548
FEET, PROTECTIVE BUMPER, PU, 2.5MM; Bumper / Feet Mounting:Adhesive; Height:2.5mm; Base Diameter:-; Base Width:10.4mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, PROTECTIVE BUMPER, PU, 2.5MM; Bumper / Feet Mounting:Adhesive; Height:2.5mm; Base Diameter:-; Base Width:10.4mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 91B8548
Product Name Feet, Protective Bumper, Pu, 2.5Mm; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2828327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers