3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5003 (BLACK)

Description
Win Source Part Number: 1275276-SJ-5003 (BLACK) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Black Package: Bulk Standard Package: 56 Thickness: 0.197" (5.00mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.440" Dia (11.18mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120018425,SJ5003BLA CK,SJ5003-0,21200184 253,021200-18425,700 0001880,70070079671, 70-0700-7967-1 Base Product Number: SJ5003
Request a Quote Datasheet
Description
Win Source Part Number: 1275276-SJ-5003 (BLACK) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Black Package: Bulk Standard Package: 56 Thickness: 0.197" (5.00mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.440" Dia (11.18mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120018425,SJ5003BLA CK,SJ5003-0,21200184 253,021200-18425,700 0001880,70070079671, 70-0700-7967-1 Base Product Number: SJ5003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ-5003 (BLACK) - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ-5003 (BLACK)
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ-5003 (BLACK)
Win Source Part Number: 1275276-SJ-5003 (BLACK) Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5000 Type: Bumper Color: Black Package: Bulk Standard Package: 56 Thickness: 0.197" (5.00mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.440" Dia (11.18mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 2120018425,SJ5003BLA CK,SJ5003-0,21200184 253,021200-18425,700 0001880,70070079671, 70-0700-7967-1 Base Product Number: SJ5003

Win Source Part Number: 1275276-SJ-5003 (BLACK)
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5000
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 56
Thickness: 0.197" (5.00mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.440" Dia (11.18mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 2120018425,SJ5003BLACK,SJ5003-0,21200184253,021200-18425,7000001880,70070079671,70-0700-7967-1
Base Product Number: SJ5003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ-5003 (BLACK)
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#4 Screw - 727 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
 - 8400616 - RS Components, Ltd.
RS Components, Ltd.
View Details
Tilt Leg - TLW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details