3M Heat Shrink Tubing, Green/yellow Stripe; Shrink Ratio 3M SFTW-202-GYS-3/8

Description
HEAT SHRINK TUBING, GREEN/YELLOW STRIPE; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:-; Length - Imperial:48ft; Length - Metric:14.6m; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, GREEN/YELLOW STRIPE; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:-; Length - Imperial:48ft; Length - Metric:14.6m; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, Green/yellow Stripe; Shrink Ratio 3M - 97H4147 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Green/yellow Stripe; Shrink Ratio 3M
97H4147
Heat Shrink Tubing, Green/yellow Stripe; Shrink Ratio 3M 97H4147
HEAT SHRINK TUBING, GREEN/YELLOW STRIPE; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:-; Length - Imperial:48ft; Length - Metric:14.6m; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

HEAT SHRINK TUBING, GREEN/YELLOW STRIPE; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:-; Length - Imperial:48ft; Length - Metric:14.6m; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 97H4147
Product Name Heat Shrink Tubing, Green/yellow Stripe; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Tubing 3/4 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 19.1 mm - 70133164 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Heat Shrink Tubing - 0619356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details