3M Cables, Wires - Management - Markers SDR-WH

Description
Win Source Part Number: 1308673-SDR-WH Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: Blank Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 00054007094302,80610 733869,054007-09430, SDRWH,5400709430,054 00709430,80-6107-338 6-9,SER-WH,540070943 02,7100033541 Base Product Number: SDR
Request a Quote Datasheet
Description
Win Source Part Number: 1308673-SDR-WH Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: Blank Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 00054007094302,80610 733869,054007-09430, SDRWH,5400709430,054 00709430,80-6107-338 6-9,SER-WH,540070943 02,7100033541 Base Product Number: SDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - SDR-WH - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SDR-WH
Cables, Wires - Management - Markers SDR-WH
Win Source Part Number: 1308673-SDR-WH Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: Blank Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 00054007094302,80610 733869,054007-09430, SDRWH,5400709430,054 00709430,80-6107-338 6-9,SER-WH,540070943 02,7100033541 Base Product Number: SDR

Win Source Part Number: 1308673-SDR-WH
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: White
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: Blank
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 00054007094302,80610733869,054007-09430,SDRWH,5400709430,05400709430,80-6107-3386-9,SER-WH,54007094302,7100033541
Base Product Number: SDR

Buy Now Datasheet
Markers - SDR-WH-ND - DigiKey
Thief River Falls, MN, United States
Markers
SDR-WH-ND
Markers SDR-WH-ND
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

Buy Now Datasheet
Wire Marker; Polyester Film with Acrylic Pressure Sensitive Adhesive; White; 3 - 70113826 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Marker; Polyester Film with Acrylic Pressure Sensitive Adhesive; White; 3
70113826
Wire Marker; Polyester Film with Acrylic Pressure Sensitive Adhesive; White; 3 70113826
3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials. Marking all types of wire and cable including power, control, fiber optic, electronic, telecommunications and instrumentation. Phase identification on large or small gauge wire or cable. Identification of terminal blocks, terminal strips, and wire in panel boards or a piece of switchgear. Automotive applications on tubing, hoses and replacement parts.

3M™ ScotchCode™ Wire Marker Tape Refill Roll
5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials.
Marking all types of wire and cable including power, control, fiber optic, electronic, telecommunications and instrumentation. Phase identification on large or small gauge wire or cable. Identification of terminal blocks, terminal strips, and wire in panel boards or a piece of switchgear. Automotive applications on tubing, hoses and replacement parts.

Supplier's Site
Scotchcode Sdr Wire Marking Tape; Marker Type 3M - 95F9665 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Sdr Wire Marking Tape; Marker Type 3M
95F9665
Scotchcode Sdr Wire Marking Tape; Marker Type 3M 95F9665
SCOTCHCODE SDR WIRE MARKING TAPE; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:SDR Series; Accessory Type:Wire Marker RoHS Compliant: Yes

SCOTCHCODE SDR WIRE MARKING TAPE; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:SDR Series; Accessory Type:Wire Marker RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-WH SDR-WH-ND 70113826 95F9665
Product Name Cables, Wires - Management - Markers Markers Wire Marker; Polyester Film with Acrylic Pressure Sensitive Adhesive; White; 3 Scotchcode Sdr Wire Marking Tape; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details