"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"
Win Source Part Number: 1308664-SDR-T2
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: White
Package: Bulk
Standard Package: 1
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: T2
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 00054007094135,80610
Base Product Number: SDR
3M ScotchCode Wire Marker Tape Refill Roll SDR-T2
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | SDR-T2-ND | SDR-T2 | 81H7808 |
| Product Name | Markers | Cables, Wires - Management - Markers | 3M Scotchcode Wire Marker Tape Refill Roll Sdr-T2 3M |
| Material | Polyester (PET / PBT) |