3M Cables, Wires - Management - Markers SDR-RD

Description
Win Source Part Number: 1308675-SDR-RD Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: Red Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: Blank Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 54007094296,80-6107- 3384-4,5400709429,71 00017358,SDRRD,05400 709429,SER-RD,054007 -09429,0005400709429 6,80610733844 Base Product Number: SDR
Request a Quote
Description
Win Source Part Number: 1308675-SDR-RD Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: Red Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: Blank Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 54007094296,80-6107- 3384-4,5400709429,71 00017358,SDRRD,05400 709429,SER-RD,054007 -09429,0005400709429 6,80610733844 Base Product Number: SDR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR-RD is a red wire marking tape designed for use with the 3M ScotchCode STD tape dispenser. It is made from polyester film and features an acrylic pressure-sensitive adhesive, ensuring strong adhesion to various surfaces. The tape measures 0.215 inches (5.46 mm) in width and 96 inches (2.43 m) in length, with a thickness of 3 mils (0.08 mm). It can operate effectively in temperatures ranging from -40°F to 250°F (-40°C to 121°C) and is suitable for applications such as marking wires, terminal blocks, and panels. The tape provides six characters per inch, allowing for clear labeling. It is also available in multiple colors, making it versatile for different marking needs.

Datasheet Summary
Powered by GS/AI

The SDR-RD is a red wire marking tape designed for use with the 3M ScotchCode STD tape dispenser. It is made from polyester film and features an acrylic pressure-sensitive adhesive, ensuring strong adhesion to various surfaces. The tape measures 0.215 inches (5.46 mm) in width and 96 inches (2.43 m) in length, with a thickness of 3 mils (0.08 mm). It can operate effectively in temperatures ranging from -40°F to 250°F (-40°C to 121°C) and is suitable for applications such as marking wires, terminal blocks, and panels. The tape provides six characters per inch, allowing for clear labeling. It is also available in multiple colors, making it versatile for different marking needs.

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - SDR-RD - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SDR-RD
Cables, Wires - Management - Markers SDR-RD
Win Source Part Number: 1308675-SDR-RD Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: Red Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: Blank Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 54007094296,80-6107- 3384-4,5400709429,71 00017358,SDRRD,05400 709429,SER-RD,054007 -09429,0005400709429 6,80610733844 Base Product Number: SDR

Win Source Part Number: 1308675-SDR-RD
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: Red
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: Blank
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 54007094296,80-6107-3384-4,5400709429,7100017358,SDRRD,05400709429,SER-RD,054007-09429,00054007094296,80610733844
Base Product Number: SDR

Buy Now Datasheet
Markers - SDR-RD-ND - DigiKey
Thief River Falls, MN, United States
Markers
SDR-RD-ND
Markers SDR-RD-ND
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Red Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Red Polyester"

Buy Now Datasheet
Scotchcode Sdr Wire Marking Tape; Marker Type 3M - 44F3250 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Sdr Wire Marking Tape; Marker Type 3M
44F3250
Scotchcode Sdr Wire Marking Tape; Marker Type 3M 44F3250
SCOTCHCODE SDR WIRE MARKING TAPE; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Red; Product Range:SDR Series; Accessory Type:Wire Marker RoHS Compliant: Yes

SCOTCHCODE SDR WIRE MARKING TAPE; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Red; Product Range:SDR Series; Accessory Type:Wire Marker RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-RD SDR-RD-ND 44F3250
Product Name Cables, Wires - Management - Markers Markers Scotchcode Sdr Wire Marking Tape; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-3-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details