ScotchCode SDR Wire Marking Tape is a polyester film tape designed for marking wires, terminal blocks, and panels. It features an acrylic pressure-sensitive adhesive and is compatible with the 3M STD tape dispenser. The tape measures 0.215 inches (5.46 mm) in width and 96 inches (2.43 m) in length, with a thickness of 3 mils (0.08 mm). It can operate in temperatures ranging from -40°F to 250°F (-40°C to 121°C) and is suitable for applications within a temperature range of 32°F to 120°F (0°C to 49°C). The tape provides six characters per inch and has an adhesion to steel of 25 oz/inch width. This specific tape is pre-printed with the letter "R" in black on a white background, making it suitable for clear identification in various electrical applications.
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"
WIRE MARKING TAPE, SCOTCHCODE, LETTER R, 5.45MM, BLACK/WHITE; Marker Type:Pre Printed; Legend:R; Marker Dimensions:2.43mm x 5.46mm; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White, Black; Label Colour:White RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 3M157783-ND | 46F8179 |
| Product Name | Markers | Wire Marking Tape, Scotchcode, Letter R, 5.45Mm, Black/white; Marker Type 3M |
| Material | Polyester (PET / PBT) |