3M Markers SDR-MC

Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Multiple Polyester"
Request a Quote Datasheet
Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Multiple Polyester"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - SCP493-ND - DigiKey
Thief River Falls, MN, United States
Markers
SCP493-ND
Markers SCP493-ND
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Multiple Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Multiple Polyester"

Buy Now Datasheet
Cables, Wires - Management - Markers - SDR-MC - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SDR-MC
Cables, Wires - Management - Markers SDR-MC
Win Source Part Number: 1308676-SDR-MC Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: Multiple Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: Blank Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 54007094043,SDR-MC,S DRMC,7010351115,SCP4 93,80611424609,00054 007094043,0540070940 4,5400709404 Base Product Number: SDR

Win Source Part Number: 1308676-SDR-MC
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: Multiple
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: Blank
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 54007094043,SDR-MC,SDRMC,7010351115,SCP493,80611424609,00054007094043,05400709404,5400709404
Base Product Number: SDR

Buy Now Datasheet
Scotchcode Wire Marker Tape Refill Rolls; Marker Type 3M - 61M4639 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Wire Marker Tape Refill Rolls; Marker Type 3M
61M4639
Scotchcode Wire Marker Tape Refill Rolls; Marker Type 3M 61M4639
SCOTCHCODE WIRE MARKER TAPE REFILL ROLLS; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Multiple Colours; Product Range:SDR Series; Width:0.215" RoHS Compliant: Yes

SCOTCHCODE WIRE MARKER TAPE REFILL ROLLS; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Multiple Colours; Product Range:SDR Series; Width:0.215" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SCP493-ND SDR-MC 61M4639
Product Name Markers Cables, Wires - Management - Markers Scotchcode Wire Marker Tape Refill Rolls; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details