3M Cables, Wires - Management - Markers SDR-L

Description
Win Source Part Number: 1308668-SDR-L Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: L Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 00054007093992,80610 734222,3M157531,SDR- L,5400709399,0540070 9399,54007093992,700 0031527,SDRL Base Product Number: SDR
Request a Quote Datasheet
Description
Win Source Part Number: 1308668-SDR-L Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: L Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 00054007093992,80610 734222,3M157531,SDR- L,5400709399,0540070 9399,54007093992,700 0031527,SDRL Base Product Number: SDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - SDR-L - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SDR-L
Cables, Wires - Management - Markers SDR-L
Win Source Part Number: 1308668-SDR-L Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: L Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 00054007093992,80610 734222,3M157531,SDR- L,5400709399,0540070 9399,54007093992,700 0031527,SDRL Base Product Number: SDR

Win Source Part Number: 1308668-SDR-L
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: White
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: L
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 00054007093992,80610734222,3M157531,SDR-L,5400709399,05400709399,54007093992,7000031527,SDRL
Base Product Number: SDR

Buy Now Datasheet
Markers - 3M157531-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-L 3M157531-ND
Product Name Cables, Wires - Management - Markers Markers
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2053560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-3-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details