3M Markers SDR-H

Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"
Request a Quote Datasheet
Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 3M162106-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

Buy Now Datasheet
Wire Marking Tape, Scotchcode, Letter H, 5.45Mm, Black/white; Marker Type 3M - 93F1142 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marking Tape, Scotchcode, Letter H, 5.45Mm, Black/white; Marker Type 3M
93F1142
Wire Marking Tape, Scotchcode, Letter H, 5.45Mm, Black/white; Marker Type 3M 93F1142
WIRE MARKING TAPE, SCOTCHCODE, LETTER H, 5.45MM, BLACK/WHITE; Marker Type:Pre Printed; Legend:H; Marker Dimensions:2.43mm x 5.46mm; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:SDR Series RoHS Compliant: Yes

WIRE MARKING TAPE, SCOTCHCODE, LETTER H, 5.45MM, BLACK/WHITE; Marker Type:Pre Printed; Legend:H; Marker Dimensions:2.43mm x 5.46mm; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:SDR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 3M162106-ND 93F1142
Product Name Markers Wire Marking Tape, Scotchcode, Letter H, 5.45Mm, Black/white; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details