3M Markers SDR-GY

Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Gray Polyester"
Request a Quote Datasheet
Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Gray Polyester"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - SDR-GY-ND - DigiKey
Thief River Falls, MN, United States
Markers
SDR-GY-ND
Markers SDR-GY-ND
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Gray Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Gray Polyester"

Buy Now Datasheet
Cables, Wires - Management - Markers - SDR-GY - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SDR-GY
Cables, Wires - Management - Markers SDR-GY
Win Source Part Number: 1308678-SDR-GY Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: Gray Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: Blank Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 5400709427,054007094 27,SDRGY,54007094272 ,00054007094272,0540 07-09427,80-6107-338 1-0,SER-GY,806107338 10,7100033542 Base Product Number: SDR

Win Source Part Number: 1308678-SDR-GY
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: Gray
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: Blank
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 5400709427,05400709427,SDRGY,54007094272,00054007094272,054007-09427,80-6107-3381-0,SER-GY,80610733810,7100033542
Base Product Number: SDR

Buy Now Datasheet
Scotchcode Sdr Wire Marking Tape; Marker Type 3M - 44F3248 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Sdr Wire Marking Tape; Marker Type 3M
44F3248
Scotchcode Sdr Wire Marking Tape; Marker Type 3M 44F3248
SCOTCHCODE SDR WIRE MARKING TAPE; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Grey; Product Range:SDR Series; Accessory Type:Wire Marker RoHS Compliant: Yes

SCOTCHCODE SDR WIRE MARKING TAPE; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Grey; Product Range:SDR Series; Accessory Type:Wire Marker RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-GY-ND SDR-GY 44F3248
Product Name Markers Cables, Wires - Management - Markers Scotchcode Sdr Wire Marking Tape; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Book - WMB-9V - ALL-STATES, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Cloth
View Details