ScotchCode SDR Wire Marking Tape is a polyester film tape designed for marking wires, terminal blocks, and panels. It features an acrylic pressure-sensitive adhesive and is compatible with the 3M STD tape dispenser. The tape measures 0.215 inches (5.46 mm) in width and has a length of 96 inches (2.43 m). It has a thickness of 3 mils (0.08 mm) and can accommodate six characters per inch. The tape operates effectively within a temperature range of -40°F to 250°F (-40°C to 121°C) and can be applied in temperatures from 32°F to 120°F (0°C to 49°C). The adhesion to steel is rated at 25 oz/inch width, making it suitable for various applications in electrical engineering. This specific tape is pre-printed with the letter "C" in black on a white background.
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"
WIRE MARKING TAPE, SCOTCHCODE, LETTER C, 5.45MM, BLACK/WHITE; Marker Type:Pre Printed; Legend:C; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:SDR Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 3M157529-ND | 95C2338 |
| Product Name | Markers | Wire Marking Tape, Scotchcode, Letter C, 5.45Mm, Black/white; Marker Type 3M |
| Material | Polyester (PET / PBT) |