3M Markers SDR-BN

Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Brown Polyester"
Request a Quote Datasheet
Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Brown Polyester"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - SDR-BN-ND - DigiKey
Thief River Falls, MN, United States
Markers
SDR-BN-ND
Markers SDR-BN-ND
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Brown Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Brown Polyester"

Buy Now Datasheet
Wire Marker; Polyester Film with Acrylic Pressure Sensitive Adhesive; Brown; 3 - 70113824 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Marker; Polyester Film with Acrylic Pressure Sensitive Adhesive; Brown; 3
70113824
Wire Marker; Polyester Film with Acrylic Pressure Sensitive Adhesive; Brown; 3 70113824
3M™ ScotchCode™ Wire Marker Tape Refill Roll 5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials. Marking all types of wire and cable including power, control, fiber optic, electronic, telecommunications and instrumentation. Phase identification on large or small gauge wire or cable. Identification of terminal blocks, terminal strips, and wire in panel boards or a piece of switchgear. Automotive applications on tubing, hoses and replacement parts.

3M™ ScotchCode™ Wire Marker Tape Refill Roll
5.5 mil reinforced flame-retardant epoxy film tape with an acrylic high tack pressure-sensitive adhesive. Tape resists abrasion, oil and water. Excellent adhesion to clean Neoprene™, Hypalon, nylon and PVC insulation materials.
Marking all types of wire and cable including power, control, fiber optic, electronic, telecommunications and instrumentation. Phase identification on large or small gauge wire or cable. Identification of terminal blocks, terminal strips, and wire in panel boards or a piece of switchgear. Automotive applications on tubing, hoses and replacement parts.

Supplier's Site
Wire Marking Tape, 5.46Mm W X 2.43M L, Poly, Brown; Marker Type 3M - 44F3246 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marking Tape, 5.46Mm W X 2.43M L, Poly, Brown; Marker Type 3M
44F3246
Wire Marking Tape, 5.46Mm W X 2.43M L, Poly, Brown; Marker Type 3M 44F3246
WIRE MARKING TAPE, 5.46MM W X 2.43M L, POLY, BROWN; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Brown; Product Range:SDR Series; Width:0.215" RoHS Compliant: Yes

WIRE MARKING TAPE, 5.46MM W X 2.43M L, POLY, BROWN; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Brown; Product Range:SDR Series; Width:0.215" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-BN-ND 70113824 44F3246
Product Name Markers Wire Marker; Polyester Film with Acrylic Pressure Sensitive Adhesive; Brown; 3 Wire Marking Tape, 5.46Mm W X 2.43M L, Poly, Brown; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 100580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material EVA, Polyethylene Terephthalate
Diameter 0.102 inch (2.6 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details