3M Markers SDR-BL

Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Blue Polyester"
Request a Quote Datasheet
Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Blue Polyester"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - SDR-BL-ND - DigiKey
Thief River Falls, MN, United States
Markers
SDR-BL-ND
Markers SDR-BL-ND
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Blue Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Blue Polyester"

Buy Now Datasheet
Cables, Wires - Management - Markers - SDR-BL - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SDR-BL
Cables, Wires - Management - Markers SDR-BL
Win Source Part Number: 1308679-SDR-BL Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: Blue Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: Blank Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 54007094241,SER-BL,0 54007-09424,80-6107- 3378-6,80610733786,S DRBL,05400709424,540 0709424,000540070942 41,7000132531 Base Product Number: SDR

Win Source Part Number: 1308679-SDR-BL
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: Blue
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: Blank
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 54007094241,SER-BL,054007-09424,80-6107-3378-6,80610733786,SDRBL,05400709424,5400709424,00054007094241,7000132531
Base Product Number: SDR

Buy Now Datasheet
Wire Marking Tape, 5.46Mm W X 2.43M L, Poly, Blue; Marker Type 3M - 44F3245 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marking Tape, 5.46Mm W X 2.43M L, Poly, Blue; Marker Type 3M
44F3245
Wire Marking Tape, 5.46Mm W X 2.43M L, Poly, Blue; Marker Type 3M 44F3245
WIRE MARKING TAPE, 5.46MM W X 2.43M L, POLY, BLUE; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Blue; Product Range:SDR Series; Roll Length:96" RoHS Compliant: Yes

WIRE MARKING TAPE, 5.46MM W X 2.43M L, POLY, BLUE; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Blue; Product Range:SDR Series; Roll Length:96" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-BL-ND SDR-BL 44F3245
Product Name Markers Cables, Wires - Management - Markers Wire Marking Tape, 5.46Mm W X 2.43M L, Poly, Blue; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details