3M Markers SDR-BK

Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Black Polyester"
Request a Quote Datasheet
Description
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Black Polyester"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - SDR-BK-ND - DigiKey
Thief River Falls, MN, United States
Markers
SDR-BK-ND
Markers SDR-BK-ND
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Black Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) Black Polyester"

Buy Now Datasheet
Scotchcode Sdr Wire Marking Tape; Marker Type 3M - 44F3244 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Sdr Wire Marking Tape; Marker Type 3M
44F3244
Scotchcode Sdr Wire Marking Tape; Marker Type 3M 44F3244
SCOTCHCODE SDR WIRE MARKING TAPE; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Black; Product Range:SDR Series; Accessory Type:Wire Marker RoHS Compliant: Yes

SCOTCHCODE SDR WIRE MARKING TAPE; Marker Type:Colour Coded; Legend:-; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Black; Product Range:SDR Series; Accessory Type:Wire Marker RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-BK-ND 44F3244
Product Name Markers Scotchcode Sdr Wire Marking Tape; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details