3M Cables, Wires - Management - Markers SDR-70-79

Description
Win Source Part Number: 1308682-SDR-70-79 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 1 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 70-79 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: SDR7079,80611424682, 05400709385,00054007 093855,5400709385,71 00165053,54007093855 Base Product Number: SDR
Request a Quote Datasheet
Description
Win Source Part Number: 1308682-SDR-70-79 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 1 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 70-79 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: SDR7079,80611424682, 05400709385,00054007 093855,5400709385,71 00165053,54007093855 Base Product Number: SDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - SDR-70-79 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SDR-70-79
Cables, Wires - Management - Markers SDR-70-79
Win Source Part Number: 1308682-SDR-70-79 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 1 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 70-79 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: SDR7079,80611424682, 05400709385,00054007 093855,5400709385,71 00165053,54007093855 Base Product Number: SDR

Win Source Part Number: 1308682-SDR-70-79
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: White
Package: Bulk
Standard Package: 1
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: 70-79
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: SDR7079,80611424682,05400709385,00054007093855,5400709385,7100165053,54007093855
Base Product Number: SDR

Buy Now Datasheet
Markers - SDR-70-79-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-70-79 SDR-70-79-ND
Product Name Cables, Wires - Management - Markers Markers
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-7-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details