3M Cables, Wires - Management - Markers SDR-5

Description
Win Source Part Number: 1308685-SDR-5 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 5 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 80610733968,54007093 749,7000058259,05400 7-09374,SDR5,80-6107 -3396-8,05400709374, 5400709374,SER-5,000 54007093749 Base Product Number: SDR
Request a Quote Datasheet
Description
Win Source Part Number: 1308685-SDR-5 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 5 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 80610733968,54007093 749,7000058259,05400 7-09374,SDR5,80-6107 -3396-8,05400709374, 5400709374,SER-5,000 54007093749 Base Product Number: SDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - SDR-5 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SDR-5
Cables, Wires - Management - Markers SDR-5
Win Source Part Number: 1308685-SDR-5 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 5 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 80610733968,54007093 749,7000058259,05400 7-09374,SDR5,80-6107 -3396-8,05400709374, 5400709374,SER-5,000 54007093749 Base Product Number: SDR

Win Source Part Number: 1308685-SDR-5
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: White
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: 5
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 80610733968,54007093749,7000058259,054007-09374,SDR5,80-6107-3396-8,05400709374,5400709374,SER-5,00054007093749
Base Product Number: SDR

Buy Now Datasheet
Markers - SDR-5-ND - DigiKey
Thief River Falls, MN, United States
Markers
SDR-5-ND
Markers SDR-5-ND
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

Buy Now Datasheet
Scotchcode Sdr Wire Marking Tape; Marker Type 3M - 44F3239 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Sdr Wire Marking Tape; Marker Type 3M
44F3239
Scotchcode Sdr Wire Marking Tape; Marker Type 3M 44F3239
SCOTCHCODE SDR WIRE MARKING TAPE; Marker Type:Pre Printed; Legend:5; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:SDR Series; Accessory Type:Wire Marker RoHS Compliant: Yes

SCOTCHCODE SDR WIRE MARKING TAPE; Marker Type:Pre Printed; Legend:5; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:SDR Series; Accessory Type:Wire Marker RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-5 SDR-5-ND 44F3239
Product Name Cables, Wires - Management - Markers Markers Scotchcode Sdr Wire Marking Tape; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details