3M Cables, Wires - Management - Markers SDR-20-29

Description
Win Source Part Number: 1308689-SDR-20-29 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 1 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 20-29 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 7000031762,540070938 0,05400709380,806114 24633,3M162101,00054 007093800,SDR-20-29, 54007093800,SDR2029 Base Product Number: SDR
Request a Quote
Description
Win Source Part Number: 1308689-SDR-20-29 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 1 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 20-29 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 7000031762,540070938 0,05400709380,806114 24633,3M162101,00054 007093800,SDR-20-29, 54007093800,SDR2029 Base Product Number: SDR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR-20-29 is a wire marking tape designed for use with the 3M ScotchCode tape dispenser. It is made from a polyester film and features an acrylic pressure-sensitive adhesive, ensuring durability and ease of application. The tape measures 0.215 inches (5.46 mm) in width and 96 inches (2.43 m) in length, with a thickness of 3 mils (0.08 mm). It can operate effectively in temperatures ranging from -40°F to 250°F (-40°C to 121°C) and is suitable for applications such as marking wires, terminal blocks, and panels. This product allows for six characters per inch, making it versatile for various labeling needs. The SDR-20-29 is part of a series that includes multiple color options, although this specific part number is white. It is packaged in bulk and manufactured by 3M, ensuring quality and reliability for engineering projects that require precise wire management.

Datasheet Summary
Powered by GS/AI

The SDR-20-29 is a wire marking tape designed for use with the 3M ScotchCode tape dispenser. It is made from a polyester film and features an acrylic pressure-sensitive adhesive, ensuring durability and ease of application. The tape measures 0.215 inches (5.46 mm) in width and 96 inches (2.43 m) in length, with a thickness of 3 mils (0.08 mm). It can operate effectively in temperatures ranging from -40°F to 250°F (-40°C to 121°C) and is suitable for applications such as marking wires, terminal blocks, and panels. This product allows for six characters per inch, making it versatile for various labeling needs. The SDR-20-29 is part of a series that includes multiple color options, although this specific part number is white. It is packaged in bulk and manufactured by 3M, ensuring quality and reliability for engineering projects that require precise wire management.

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - SDR-20-29 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SDR-20-29
Cables, Wires - Management - Markers SDR-20-29
Win Source Part Number: 1308689-SDR-20-29 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 1 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 20-29 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 7000031762,540070938 0,05400709380,806114 24633,3M162101,00054 007093800,SDR-20-29, 54007093800,SDR2029 Base Product Number: SDR

Win Source Part Number: 1308689-SDR-20-29
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: White
Package: Bulk
Standard Package: 1
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: 20-29
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 7000031762,5400709380,05400709380,80611424633,3M162101,00054007093800,SDR-20-29,54007093800,SDR2029
Base Product Number: SDR

Buy Now Datasheet
Markers - 3M162101-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-20-29 3M162101-ND
Product Name Cables, Wires - Management - Markers Markers
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
3/8 Routing and Protection TIC, Nylon, Natural - AP01TIC37N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.375 inch (9.52 mm)
View Details