3M Cables, Wires - Management - Markers SDR-10-19

Description
Win Source Part Number: 1308690-SDR-10-19 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 1 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 10-19 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 00054007093794,SDR10 19,7000031761,3M1560 66,SDR-10-19,8061142 4625,54007093794,540 0709379,05400709379 Base Product Number: SDR
Request a Quote Datasheet
Description
Win Source Part Number: 1308690-SDR-10-19 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 1 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 10-19 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 00054007093794,SDR10 19,7000031761,3M1560 66,SDR-10-19,8061142 4625,54007093794,540 0709379,05400709379 Base Product Number: SDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - SDR-10-19 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SDR-10-19
Cables, Wires - Management - Markers SDR-10-19
Win Source Part Number: 1308690-SDR-10-19 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 1 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 10-19 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: 00054007093794,SDR10 19,7000031761,3M1560 66,SDR-10-19,8061142 4625,54007093794,540 0709379,05400709379 Base Product Number: SDR

Win Source Part Number: 1308690-SDR-10-19
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: White
Package: Bulk
Standard Package: 1
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: 10-19
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 00054007093794,SDR1019,7000031761,3M156066,SDR-10-19,80611424625,54007093794,5400709379,05400709379
Base Product Number: SDR

Buy Now Datasheet
Markers - 3M156066-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

Buy Now Datasheet
Scotchcode Sdr Wire Markingtape Refill Rolls; Marker Type 3M - 50M9664 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Sdr Wire Markingtape Refill Rolls; Marker Type 3M
50M9664
Scotchcode Sdr Wire Markingtape Refill Rolls; Marker Type 3M 50M9664
SCOTCHCODE SDR WIRE MARKINGTAPE REFILL ROLLS; Marker Type:Pre Printed; Legend:10 to 19; Marker Dimensions:2.43mm x 5.46mm; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:SDR Series RoHS Compliant: Yes

SCOTCHCODE SDR WIRE MARKINGTAPE REFILL ROLLS; Marker Type:Pre Printed; Legend:10 to 19; Marker Dimensions:2.43mm x 5.46mm; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:SDR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-10-19 3M156066-ND 50M9664
Product Name Cables, Wires - Management - Markers Markers Scotchcode Sdr Wire Markingtape Refill Rolls; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-7-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details