3M Cables, Wires - Management - Markers SDR-0-9

Description
Win Source Part Number: 1308692-SDR-0-9 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 0-9 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: SDR-0-9,7000031760,0 0054007093688,SDR09, 5400709368,054007093 68,3M12152,540070936 88,80611424617 Base Product Number: SDR
Request a Quote
Description
Win Source Part Number: 1308692-SDR-0-9 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 0-9 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: SDR-0-9,7000031760,0 0054007093688,SDR09, 5400709368,054007093 68,3M12152,540070936 88,80611424617 Base Product Number: SDR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Scotchcode Wire Marker Tape Refill Rolls (part number 46M2506) are designed for efficient wire and cable identification. The refill rolls feature pre-printed numbers 0-9 on a non-smear polyester tape, which is resistant to solvents, oil, and water, ensuring durability in various environments. Each roll measures 5.46mm in width and 2.44m in length, providing ample tape for multiple applications. The high-grip acrylic adhesive ensures secure attachment to surfaces, while the tape's surface can be easily wiped clean for legibility. These refill rolls are compatible with the 3M ScotchCode Tape Dispenser, allowing for convenient storage and quick access.

Datasheet Summary
Powered by GS/AI

Scotchcode Wire Marker Tape Refill Rolls (part number 46M2506) are designed for efficient wire and cable identification. The refill rolls feature pre-printed numbers 0-9 on a non-smear polyester tape, which is resistant to solvents, oil, and water, ensuring durability in various environments. Each roll measures 5.46mm in width and 2.44m in length, providing ample tape for multiple applications. The high-grip acrylic adhesive ensures secure attachment to surfaces, while the tape's surface can be easily wiped clean for legibility. These refill rolls are compatible with the 3M ScotchCode Tape Dispenser, allowing for convenient storage and quick access.

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - SDR-0-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SDR-0-9
Cables, Wires - Management - Markers SDR-0-9
Win Source Part Number: 1308692-SDR-0-9 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SDR Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 0-9 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: 3M Other Names: SDR-0-9,7000031760,0 0054007093688,SDR09, 5400709368,054007093 68,3M12152,540070936 88,80611424617 Base Product Number: SDR

Win Source Part Number: 1308692-SDR-0-9
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SDR
Type: Wire Marker, Tape
Color: White
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: 0-9
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: SDR-0-9,7000031760,00054007093688,SDR09,5400709368,05400709368,3M12152,54007093688,80611424617
Base Product Number: SDR

Buy Now Datasheet
Markers - 3M12152-ND - DigiKey
Thief River Falls, MN, United States
Markers
3M12152-ND
Markers 3M12152-ND
"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

"Wire Marker, Tape 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

Buy Now Datasheet
Scotchcode Wire Marker Tape Refill Rolls; Marker Type 3M - 46M2506 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Wire Marker Tape Refill Rolls; Marker Type 3M
46M2506
Scotchcode Wire Marker Tape Refill Rolls; Marker Type 3M 46M2506
SCOTCHCODE WIRE MARKER TAPE REFILL ROLLS; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:SDR Series; Roll Length:96" RoHS Compliant: Yes

SCOTCHCODE WIRE MARKER TAPE REFILL ROLLS; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:White; Product Range:SDR Series; Roll Length:96" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SDR-0-9 3M12152-ND 46M2506
Product Name Cables, Wires - Management - Markers Markers Scotchcode Wire Marker Tape Refill Rolls; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details