3M Optoelectronics - Display, Monitor - LCD Driver/Controller SC501U

Description
Win Source Part Number: 1242510-SC501U Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC500 Package: Box Standard Package: 1 Voltage - Input: 5V Interface: USB Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.85" L x 1.30" W (72.4mm x 33mm) Touchscreen: 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 3M5543,98000328249 Base Product Number: SC501 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242510-SC501U Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC500 Package: Box Standard Package: 1 Voltage - Input: 5V Interface: USB Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.85" L x 1.30" W (72.4mm x 33mm) Touchscreen: 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 3M5543,98000328249 Base Product Number: SC501 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display, Monitor - LCD Driver/Controller - 1242510-SC501U - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display, Monitor - LCD Driver/Controller
1242510-SC501U
Optoelectronics - Display, Monitor - LCD Driver/Controller 1242510-SC501U
Win Source Part Number: 1242510-SC501U Category: Optoelectronics>Disp lay, Monitor - LCD Driver/Controller Series: SC500 Package: Box Standard Package: 1 Voltage - Input: 5V Interface: USB Temperature Range - Operating: 0°C ~ 65°C Dimension: 2.85" L x 1.30" W (72.4mm x 33mm) Touchscreen: 5 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: 3M Other Names: 3M5543,98000328249 Base Product Number: SC501 Product Status: Obsolete

Win Source Part Number: 1242510-SC501U
Category: Optoelectronics>Display, Monitor - LCD Driver/Controller
Series: SC500
Package: Box
Standard Package: 1
Voltage - Input: 5V
Interface: USB
Temperature Range - Operating: 0°C ~ 65°C
Dimension: 2.85" L x 1.30" W (72.4mm x 33mm)
Touchscreen: 5 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: 3M
Other Names: 3M5543,98000328249
Base Product Number: SC501
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1242510-SC501U
Product Name Optoelectronics - Display, Monitor - LCD Driver/Controller
Operating Temperature 0 to 65 C (32 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6278ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
 - 1ED3127MU12FXUMA1 - Rochester Electronics
Specs
Package Type PG-DSO-8
Packing Method Tape Reel; Tape & Reel; Other
View Details
2 suppliers
 - 74HCT126D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details