3M Terminals - Ring Connectors RV14-8Q

Description
CONN RING CIR 14-16AWG #8 1=1PC
Request a Quote Datasheet
Description
CONN RING CIR 14-16AWG #8 1=1PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 3M157522-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
3M157522-ND
Terminals - Ring Connectors 3M157522-ND
CONN RING CIR 14-16AWG #8 1=1PC

CONN RING CIR 14-16AWG #8 1=1PC

Buy Now Datasheet
3M Highland Blue Butted Vinyl Butted Ring Terminal RV14-8Q - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #8 Stud - 051128-60042 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Blue Butted Vinyl Butted Ring Terminal RV14-8Q - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #8 Stud
051128-60042
3M Highland Blue Butted Vinyl Butted Ring Terminal RV14-8Q - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #8 Stud 051128-60042
The 3M Highland blue butted vinyl butted ring terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.78 in. The overall length measures 0.93 in.

The 3M Highland blue butted vinyl butted ring terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.78 in. The overall length measures 0.93 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 3M157522-ND 051128-60042
Product Name Terminals - Ring Connectors 3M Highland Blue Butted Vinyl Butted Ring Terminal RV14-8Q - 0.93 in Length - 0.31 in Wide - 0.09 in Inside Diameter - #8 Stud
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers