3M 3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-38Q - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud RV10-38Q

Description
The 3M Highland yellow butted vinyl butted ring terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.
Description
The 3M Highland yellow butted vinyl butted ring terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

Suppliers

Company
Product
Description
Supplier Links
3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-38Q - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud - 051128-60034 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-38Q - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud
051128-60034
3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-38Q - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud 051128-60034
The 3M Highland yellow butted vinyl butted ring terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

The 3M Highland yellow butted vinyl butted ring terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

Buy Now
Terminal; Ring Tongue; ETP Copper; 12-10 AWG; 3/8 in.; 0.25 in.; Tin; - 70113661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue; ETP Copper; 12-10 AWG; 3/8 in.; 0.25 in.; Tin;
70113661
Terminal; Ring Tongue; ETP Copper; 12-10 AWG; 3/8 in.; 0.25 in.; Tin; 70113661
Ring Tongue, Vinyl Insulated, Butted Seam, Highlandâ? Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

Ring Tongue, Vinyl Insulated, Butted Seam, HighlandÂ? Terminals
Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings.
Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 051128-60034 70113661
Product Name 3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-38Q - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud Terminal; Ring Tongue; ETP Copper; 12-10 AWG; 3/8 in.; 0.25 in.; Tin;
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Crocodile Clips - 1902571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details