3M Electronics and Energy Business Terminal; Ring Tongue; ETP Copper; 16-14 AWG; 10 mm; Tin; 0.7 in.; R14-10L

Description
Ring Tongue, Non-Insulated, Butted Seam, Highlandâ? Terminals Barrel length 0.25 in. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud. The terminal line shall offer tongue variations in hole (stud) size (6, 8 10, etc.) and configuration (ring, fork, block fork, flanged block fork, locking fork, etc.)
Description
Ring Tongue, Non-Insulated, Butted Seam, Highlandâ? Terminals Barrel length 0.25 in. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud. The terminal line shall offer tongue variations in hole (stud) size (6, 8 10, etc.) and configuration (ring, fork, block fork, flanged block fork, locking fork, etc.)

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring Tongue; ETP Copper; 16-14 AWG; 10 mm; Tin; 0.7 in.; - 70113647 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue; ETP Copper; 16-14 AWG; 10 mm; Tin; 0.7 in.;
70113647
Terminal; Ring Tongue; ETP Copper; 16-14 AWG; 10 mm; Tin; 0.7 in.; 70113647
Ring Tongue, Non-Insulated, Butted Seam, Highlandâ? Terminals Barrel length 0.25 in. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud. The terminal line shall offer tongue variations in hole (stud) size (6, 8 10, etc.) and configuration (ring, fork, block fork, flanged block fork, locking fork, etc.)

Ring Tongue, Non-Insulated, Butted Seam, HighlandÂ? Terminals

  • Barrel length 0.25 in.
    Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud. The terminal line shall offer tongue variations in hole (stud) size (6, 8 10, etc.) and configuration (ring, fork, block fork, flanged block fork, locking fork, etc.)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70113647
Product Name Terminal; Ring Tongue; ETP Copper; 16-14 AWG; 10 mm; Tin; 0.7 in.;
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data