4? Plenum Rated Cable Ties - Black - 1000 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:104.14mm; Cable Tie Width:-; Cable Bundle Diameter Max:19.1mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 61T4031 |
| Product Name | 4? Plenum Rated Cable Ties Black 1000 Per Bag 18Lb.; Cable Tie Material 3M |
| Length | 4.1 inch (104 mm) |