3M Embedded - Embedded - Microprocessors - P8085AH P8085AH

Description
Manufacturer: 3M Win Source Part Number: 1234768-P8085AH Manufacturer Homepage: www.3m.comesd RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: 3M Win Source Part Number: 1234768-P8085AH Manufacturer Homepage: www.3m.comesd RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P8085AH - 1234768-P8085AH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P8085AH
1234768-P8085AH
Embedded - Embedded - Microprocessors - P8085AH 1234768-P8085AH
Manufacturer: 3M Win Source Part Number: 1234768-P8085AH Manufacturer Homepage: www.3m.comesd RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: 3M
Win Source Part Number: 1234768-P8085AH
Manufacturer Homepage: www.3m.comesd
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1234768-P8085AH
Product Name Embedded - Embedded - Microprocessors - P8085AH
Unlock Full Specs
to access all available technical data

Similar Products

Video Proc 1.8V/3.3V 609-Pin FCBGA - 815-DM383AAAR21 - Utmel Electronic Limited
Specs
Supply Voltage 1.35V
Package Type Other; 609-LFBGA, FCBGA
Pin Count 609
View Details
Embedded - Microprocessors - AT91SAM9260B-QU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details