3M Embedded - Embedded - Microprocessors - P8085AH-1 P8085AH-1

Description
Manufacturer: 3M Win Source Part Number: 1234769-P8085AH-1 Manufacturer Homepage: www.3m.comesd RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: 3M Win Source Part Number: 1234769-P8085AH-1 Manufacturer Homepage: www.3m.comesd RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P8085AH-1 - 1234769-P8085AH-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P8085AH-1
1234769-P8085AH-1
Embedded - Embedded - Microprocessors - P8085AH-1 1234769-P8085AH-1
Manufacturer: 3M Win Source Part Number: 1234769-P8085AH-1 Manufacturer Homepage: www.3m.comesd RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 1234769-P8085AH-1
Manufacturer Homepage: www.3m.comesd
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1234769-P8085AH-1
Product Name Embedded - Embedded - Microprocessors - P8085AH-1
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details