3M Board to Board & Mezzanine Connectors P50E-080S-EA

Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
P50E-080S-EA
Board to Board & Mezzanine Connectors P50E-080S-EA
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Free Hanging, Panel Mount - 3M161986-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M161986-ND
Free Hanging, Panel Mount 3M161986-ND
80 Position Rectangular Socket Connector IDC Gold 28 AWG

80 Position Rectangular Socket Connector IDC Gold 28 AWG

Buy Now Datasheet
MIL IDC SOCKET;80 CONTACTS (ROHS) - 70207066 - Allied Electronics, Inc.
Fort Worth, TX, USA
MIL IDC SOCKET;80 CONTACTS (ROHS)
70207066
MIL IDC SOCKET;80 CONTACTS (ROHS) 70207066
MIL IDC SOCKET;80 CONTACTS (ROHS)

MIL IDC SOCKET;80 CONTACTS (ROHS)

Supplier's Site
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Idc Connector Type 3M - 34P0360 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Idc Connector Type 3M
34P0360
Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Idc Connector Type 3M 34P0360
CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:80Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, RCPT, 80POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:80Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number P50E-080S-EA 3M161986-ND 70207066 34P0360
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount MIL IDC SOCKET;80 CONTACTS (ROHS) Connector, Rcpt, 80Pos, 2Row, 1.27Mm; Idc Connector Type 3M
Connector Type Board to Board Connector
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 28 AWG
Geometry Straight
Unlock Full Specs
to access all available technical data