3M Flat Ribbon Connector, Female, 60 Position, Idc/idt; No. Of Contacts 3M P25E-060-S-EA

Description
FLAT RIBBON CONNECTOR, FEMALE, 60 POSITION, IDC/IDT; No. of Contacts:60Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CONNECTOR, FEMALE, 60 POSITION, IDC/IDT; No. of Contacts:60Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Connector, Female, 60 Position, Idc/idt; No. Of Contacts 3M - 96K2151 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Connector, Female, 60 Position, Idc/idt; No. Of Contacts 3M
96K2151
Flat Ribbon Connector, Female, 60 Position, Idc/idt; No. Of Contacts 3M 96K2151
FLAT RIBBON CONNECTOR, FEMALE, 60 POSITION, IDC/IDT; No. of Contacts:60Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

FLAT RIBBON CONNECTOR, FEMALE, 60 POSITION, IDC/IDT; No. of Contacts:60Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K2151
Product Name Flat Ribbon Connector, Female, 60 Position, Idc/idt; No. Of Contacts 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Minitek ® - 10075024-F01-10ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers