3M 3M OS-1000 Copper Terminal Lug OS-1000 - 1.173 in Inside Diameter - Two Hole - 1/2 in Stud OS1000

Description
The 3M OS-1000 copper terminal lug is sold 3 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1000 kcmil.
Description
The 3M OS-1000 copper terminal lug is sold 3 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1000 kcmil.

Suppliers

Company
Product
Description
Supplier Links
3M OS-1000 Copper Terminal Lug OS-1000 - 1.173 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-50447 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M OS-1000 Copper Terminal Lug OS-1000 - 1.173 in Inside Diameter - Two Hole - 1/2 in Stud
054007-50447
3M OS-1000 Copper Terminal Lug OS-1000 - 1.173 in Inside Diameter - Two Hole - 1/2 in Stud 054007-50447
The 3M OS-1000 copper terminal lug is sold 3 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1000 kcmil.

The 3M OS-1000 copper terminal lug is sold 3 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1000 kcmil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-50447
Product Name 3M OS-1000 Copper Terminal Lug OS-1000 - 1.173 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details