3M 3M OS-0030 Copper Terminal Lug OS-0030 - 0.49 in Inside Diameter - One Hole - 1/2 in Stud OS0030

Description
The 3M OS-0030 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg.
Description
The 3M OS-0030 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg.

Suppliers

Company
Product
Description
Supplier Links
3M OS-0030 Copper Terminal Lug OS-0030 - 0.49 in Inside Diameter - One Hole - 1/2 in Stud - 054007-50441 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M OS-0030 Copper Terminal Lug OS-0030 - 0.49 in Inside Diameter - One Hole - 1/2 in Stud
054007-50441
3M OS-0030 Copper Terminal Lug OS-0030 - 0.49 in Inside Diameter - One Hole - 1/2 in Stud 054007-50441
The 3M OS-0030 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg.

The 3M OS-0030 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 3/0 awg.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-50441
Product Name 3M OS-0030 Copper Terminal Lug OS-0030 - 0.49 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details