3M Four-Wall Header, 3000 Series, N3793
HEADER, STRAIGHT, S/LATCH, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts;
CONN HEADER VERT 10POS 2.54MM
| Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | N3793-6202RB | 97K6759 | N3793-6202RB |
| Product Name | Headers & Wire Housings | Header, Straight, S/latch, 10Way; Pitch Spacing 3M | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers; Header |
| RoHS Compliant | RoHS Compliant | ||
| Mounting | Through-Hole; Through Hole | Through-Hole; Solder; Through Hole | |
| Contact Plating | Gold; Gold Plated Contacts | ||
| Number of Contacts | 10 | 10 |